Status: | Active |
---|---|
Series: | BC817-25L |
RoHS: | Compliant |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Switching |
Automotive Control Units |
End Products |
---|
Steering Logic |
Consumer Electronics |
Description | BC817-25L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor, Aec-Q101, 45V, 0.5A, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, 45V, 0.5A, SOT-23 | Farnell |
Transistor GP BJT NPN 45V 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SBC817-25LT3G?
Additional datasheets, footprints and schematics for SBC817-25LT3G are listed on our Part Details page. You can also find images and similar parts to SBC817-25LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC817-25LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC817-25LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC817-25LT3G fall under?
The SBC817-25LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC817-25LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC817-25LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC817-25LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC817-25LT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SBC817-25LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC817-25LT3G often in real-time on the comparison pages.
What if I can't find stock of SBC817-25LT3G?
You can fill out our help required form which you can use to request a quote for SBC817-25LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.