Status: | Active |
---|---|
Series: | BC807-40L |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
6,525
in stock
|
Buy Now | |
Avnet Asia
from US$0.0337
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,550
in stock
|
Buy Now | |
element14
from US$0.08
|
6,525
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0249
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Reverse Polarity Protection |
Steering Logic |
Automotive Control Units |
End Products |
---|
Inductive Load Protection |
High Side Switch |
Consumer Electronics |
Description | BC807-40L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 600 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT PNP 45V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor, Aec-Q101, Pnp, -45V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -45V, SOT-23 | element14 |
BC807 Series 45 V 500 mA PNP Surface Mount Silicon Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a SBC807-40LT1G?
Additional datasheets, footprints and schematics for SBC807-40LT1G are listed on our Part Details page. You can also find images and similar parts to SBC807-40LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC807-40LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC807-40LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC807-40LT1G fall under?
The SBC807-40LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC807-40LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC807-40LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC807-40LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC807-40LT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SBC807-40LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC807-40LT1G often in real-time on the comparison pages.
What if I can't find stock of SBC807-40LT1G?
You can fill out our help required form which you can use to request a quote for SBC807-40LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.