Status: | Active |
---|---|
Series: | BAW56W |
RoHS: | Compliant |
Prices starting from US$0.0305
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0334
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0438
|
27,500
in stock
|
Buy Now | |
Avnet America
from US$0.0305
|
27,000
in stock
|
Buy Now | |
element14
from US$0.0396
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0319
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BAW56W |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SC-70-3 / SOT-323-3 |
MISCELLANEOUS MOSFETS | Farnell |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 70V 0.2A 3-Pin SC-70 T/R | Avnet America |
70 V Dual Common Anode Switching Diode/Reel Rohs Compliant: Yes |Onsemi SBAW56WT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a SBAW56WT1G?
Additional datasheets, footprints and schematics for SBAW56WT1G are listed on our Part Details page. You can also find images and similar parts to SBAW56WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAW56WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAW56WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAW56WT1G fall under?
The SBAW56WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAW56WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAW56WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAW56WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAW56WT1G have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Avnet America, element14 and Newark Electronics have stock available or on a lead time for SBAW56WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAW56WT1G often in real-time on the comparison pages.
What if I can't find stock of SBAW56WT1G?
You can fill out our help required form which you can use to request a quote for SBAW56WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.