Status: | Active |
---|---|
Series: | BAV99RW |
RoHS: | Compliant |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0472
|
5,970
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,970
in stock
|
Buy Now | |
element14
from US$0.0477
|
5,970
in stock
|
Buy Now | |
Avnet Asia
from US$0.0371
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BAV99RW |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.215 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-70-3 / SOT-323-3 |
Dual Series 70 V 0.715 A Surface Mount Automotive Switching Diode - SC-70 | Future Electronics |
Diode Small Signal Switching 70V 0.715A 3-Pin SC-70 T/R | Avnet America |
Diode, Aec-Q101, 0.715A, 100V, Sot-323 | Newark Electronics |
DIODE, AEC-Q101, 0.715A, 100V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a SBAV99RWT1G?
Additional datasheets, footprints and schematics for SBAV99RWT1G are listed on our Part Details page. You can also find images and similar parts to SBAV99RWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAV99RWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAV99RWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAV99RWT1G fall under?
The SBAV99RWT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAV99RWT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAV99RWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAV99RWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAV99RWT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBAV99RWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAV99RWT1G often in real-time on the comparison pages.
What if I can't find stock of SBAV99RWT1G?
You can fill out our help required form which you can use to request a quote for SBAV99RWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.