Status: | Active |
---|---|
Series: | BAV70W |
RoHS: | Compliant |
Prices starting from US$0.0223
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0368
|
43,505
in stock
|
Buy Now | |
element14
from US$0.0375
|
43,505
in stock
|
Buy Now | |
Future Electronics
from US$0.0368
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0478
|
2,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,825
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0223
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast Switching Speed trr < 6ns |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70W |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-70-3 / SOT-323-3 |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
SBAV70 Series 100 V 200 mA Surface Mount Dual Switching Diode - SOT-323 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
Hyper-Fast Recovery Rectifier 200mA 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SBAV70WT1G?
Additional datasheets, footprints and schematics for SBAV70WT1G are listed on our Part Details page. You can also find images and similar parts to SBAV70WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAV70WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAV70WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAV70WT1G fall under?
The SBAV70WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAV70WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAV70WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAV70WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAV70WT1G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SBAV70WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAV70WT1G often in real-time on the comparison pages.
What if I can't find stock of SBAV70WT1G?
You can fill out our help required form which you can use to request a quote for SBAV70WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.