SBAT54SLT1G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

200 mA, 30 V, Schottky Diode, dual, series

Status: Active
Series: BAT54SL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky diode is designed for high speed switching applications, circuit protection and voltage clamping. Extremely low forward voltage reduces conduction loss. The miniature surface mount package is excellent for hand held and portable applications, where space is limited.

Where to Buy

Prices starting from US$0.0341

Distributor Stock
Logo for Farnell
Farnell
from US$0.0393
9,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0341
177,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0352
108,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
27,725
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0403
19,351
in stock
Buy Now
Logo for element14
element14
from US$0.0403
9,700
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0459
3,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
108,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0367
-
Buy Now

Features

Extremely Fast Switching Speed
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Specifications

Description BAT54SL
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Configuration Series
VRRM Min (V) 30
VF Max (V) 0.32
IRM Max (µA) 2
IO(rec) Max (A) 0.2
IFSM Max (A) 0.6
trr Max (ns) 5
Cj Max (pF) 10
Package Type SOT-23-3

Alternative Descriptions

Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America
SBAT54 Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOT23-3 | Future Electronics
30 V Schottky Diode, Dual, Series/Reel |Onsemi SBAT54SLT1G | Newark Electronics
SCHOTTKY DIODE, AEC-Q101, 30V, SOT-23 | element14
Diode: Schottky rectifying | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBAT54SLT1G?

Additional datasheets, footprints and schematics for SBAT54SLT1G are listed on our Part Details page. You can also find images and similar parts to SBAT54SLT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBAT54SLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAT54SLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBAT54SLT1G fall under?

The SBAT54SLT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to SBAT54SLT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBAT54SLT1G you can contact the distributor directly for product support, shipping queries etc.

Is the SBAT54SLT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SBAT54SLT1G have stock available?

Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for SBAT54SLT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBAT54SLT1G often in real-time on the comparison pages.

What if I can't find stock of SBAT54SLT1G?

You can fill out our help required form which you can use to request a quote for SBAT54SLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay