Status: | Active |
---|---|
Series: | BAT54AL |
RoHS: | Compliant |
Prices starting from US$0.0341
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Farnell
from US$0.29
|
446,651
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0341
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0353
|
1,018
in stock
|
Buy Now | |
Kruse
-
|
78,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0346
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0357
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54AL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Anode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
Diode Configuration:Dual Common Anode | Newark Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIO SKY BAT54ALT SOT 23 | Kruse |
SBAT54ALT1G, SS SOT23 SHKY DIO 30V TR | RS |
Schottky Diodes & Rectifiers SS SHKY DIO 30V TR | Future Electronics |
SBAT54ALT1G, SS SOT23 SHKY DIO 30V TR | ON Semiconductor SBAT54ALT1G | RS Americas |
Where can I find additional details, specifications and documents for a SBAT54ALT1G?
Additional datasheets, footprints and schematics for SBAT54ALT1G are listed on our Part Details page. You can also find images and similar parts to SBAT54ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAT54ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAT54ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAT54ALT1G fall under?
The SBAT54ALT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBAT54ALT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAT54ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAT54ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAT54ALT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Chip One Stop and Kruse have stock available or on a lead time for SBAT54ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAT54ALT1G often in real-time on the comparison pages.
What if I can't find stock of SBAT54ALT1G?
You can fill out our help required form which you can use to request a quote for SBAT54ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.