Status: | Active |
---|---|
Series: | BAS40-04L |
RoHS: | Compliant |
Prices starting from US$0.0265
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0321
|
3,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0265
|
21,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
3,405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0373
|
2,960
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
-
|
Buy Now | |
Avnet Asia
from US$0.0278
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage, VF = 500 mV (Typ) @ IF = 10 mA |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low loss under switching conditions |
Description | BAS40-04L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 40 |
VF Max (V) | 0.38 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 0.12 |
IFSM Max (A) | 0.2 |
trr Max (ns) | - |
Cj Max (pF) | 5 |
Package Type | SOT-23-3 |
Ss Sot23 Shky Dio 40V Tr Rohs Compliant: Yes |Onsemi SBAS40-04LT1G | Newark Electronics |
Diode Schottky 40V 0.12A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SS SOT23 SHKY DIO 40V TR | Future Electronics |
Where can I find additional details, specifications and documents for a SBAS40-04LT1G?
Additional datasheets, footprints and schematics for SBAS40-04LT1G are listed on our Part Details page. You can also find images and similar parts to SBAS40-04LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAS40-04LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAS40-04LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAS40-04LT1G fall under?
The SBAS40-04LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBAS40-04LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAS40-04LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAS40-04LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAS40-04LT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SBAS40-04LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAS40-04LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAS40-04LT1G?
You can fill out our help required form which you can use to request a quote for SBAS40-04LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.