Status: | Active |
---|---|
Series: | BAS20L |
RoHS: | Compliant |
Prices starting from US$0.0155
Pb-Free Package is Available. |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS20L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
DIODE, AEC-Q101, 0.2A, 200V, SOT-23 | Farnell |
Diode High Voltage Switching Diode 200V 0.2A 3-Pin SOT-23 | EBV Elektronik |
200 V Switching Diode/Reel |Onsemi SBAS20LT1G | Newark Electronics |
SBAS20L Series 200 V 200 mA Surface Mount High Voltage Switching Diode -SOT-23-3 | Future Electronics |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SBAS20LT1G?
Additional datasheets, footprints and schematics for SBAS20LT1G are listed on our Part Details page. You can also find images and similar parts to SBAS20LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAS20LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAS20LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAS20LT1G fall under?
The SBAS20LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAS20LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAS20LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAS20LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAS20LT1G have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for SBAS20LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAS20LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAS20LT1G?
You can fill out our help required form which you can use to request a quote for SBAS20LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.