Status: | Active |
---|---|
Series: | BAS16XV2 |
RoHS: | Compliant |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,639
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,639
in stock
|
Buy Now | |
element14
from US$0.06
|
1,639
in stock
|
Buy Now | |
Avnet Silica
-
|
4,488,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0167
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Reflow Temperature: 260°C |
Extremely Small SOD-523 Package |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
High-Speed Switching Applications |
Description | BAS16XV2 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOD-523-2 |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Diode Small Signal Switching 75V 0.2A 2-Pin SOD-523 T/R | Avnet Silica |
SBAS16 Series 75 V 200 mA Surface Mount Switching Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a SBAS16XV2T1G?
Additional datasheets, footprints and schematics for SBAS16XV2T1G are listed on our Part Details page. You can also find images and similar parts to SBAS16XV2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAS16XV2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAS16XV2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAS16XV2T1G fall under?
The SBAS16XV2T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAS16XV2T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAS16XV2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAS16XV2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAS16XV2T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for SBAS16XV2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAS16XV2T1G often in real-time on the comparison pages.
What if I can't find stock of SBAS16XV2T1G?
You can fill out our help required form which you can use to request a quote for SBAS16XV2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.