Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
75,600
in stock
|
Buy Now | |
RS
from US$0.41
|
17,280
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
6,182
in stock
|
Buy Now | |
element14
from US$0.47
|
5,856
in stock
|
Buy Now | |
Farnell
from US$0.44
|
5,856
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
1,801
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
1,400
in stock
|
Buy Now | |
Conrad
from US$0.68
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 220A |
Diode Type | Schottky |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 5A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
5.0A 40V SKY DO201AD | TTI Europe |
Diode Schottky Rectifier 5A 40V DO-204AL | RS |
DIODE, SCHOTTKY, 5A, 40V | element14 |
SB540 Series 40 V 5 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Schottky Diode 40V 5A 2-Pin DO-201AD | General Semiconductor / Vishay SB540-E3/54 | RS Americas |
SCHOTTKY-DIODE 40V 5A DO201AD | Rutronik |
These diodes have a metal-semiconductor junction instead of a P-N junction. Switching times can therefore be less than 0.1 ns. This makes them suitable for fast digital circuits and microwave systems. | Conrad |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Rect, Schottky, 5A, 40V, Do-201Ad | Newark Electronics |
Diode Schottky 40V 5A 2-Pin DO-201AD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SB540-E3/54?
Additional datasheets, footprints and schematics for SB540-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB540-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB540-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB540-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB540-E3/54 fall under?
The SB540-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB540-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB540-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB540-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB540-E3/54 have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for SB540-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB540-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB540-E3/54?
You can fill out our help required form which you can use to request a quote for SB540-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.