Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.70 |
100
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
22,795
|
Buy Now | |
SOS electronic | US$0.11 |
4,000
|
Buy Now | |
Rapid Electronics | US$0.22 |
1,306
|
Buy Now | |
Distrelec | US$1.00 |
940
|
Buy Now | |
Newark Electronics | US$0.60 |
39
|
Buy Now | |
element14 | US$0.55 |
39
|
Buy Now | |
Chip One Stop | US$0.78 |
4
|
Buy Now | |
Farnell | US$0.99 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 5 A |
@ TerminalTemperature TT (ºC) | 80 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.8 V |
@ IF (A) | 5 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 100 V |
TotalCapacitance CT (pF) | 400 pF |
Diode Schottky 100V 5A 2-Pin DO-201AD | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
onsemi Schottky Diode, 5A, 100V, DO-201AD | Distrelec |
Diode, Fairchild, SB5100 | RS |
Schottky Rectifier, 5A, 100V, Do-201Ad | Newark Electronics |
DIODE, SCHOTTKY, 5A, 100V, DO-201 | element14 |
Where can I find additional details, specifications and documents for a SB5100?
Additional datasheets, footprints and schematics for SB5100 are listed on our Part Details page. You can also find images and similar parts to SB5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB5100 fall under?
The SB5100 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB5100 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB5100 you can contact the distributor directly for product support, shipping queries etc.
Is the SB5100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB5100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, SOS electronic, Rapid Electronics, Distrelec and RS have stock available or on a lead time for SB5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB5100 often in real-time on the comparison pages.
What if I can't find stock of SB5100?
You can fill out our help required form which you can use to request a quote for SB5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.