Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0279
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | 85 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 80 V |
Peak ForwardSurge CurrentIFSM (A) | 25 A |
Forward Voltage Drop VF (V) | 0.8 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 80 V |
TotalCapacitance CT (pF) | 80 pF |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 80V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Diode Schottky 80V 1A 2-Pin DO-41 T/R | Avnet Asia |
Schottky Rectifier, 1A, 80V, Do-41 | Newark Electronics |
Where can I find additional details, specifications and documents for a SB180?
Additional datasheets, footprints and schematics for SB180 are listed on our Part Details page. You can also find images and similar parts to SB180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB180 fall under?
The SB180 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB180 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB180 you can contact the distributor directly for product support, shipping queries etc.
Is the SB180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB180 have stock available?
Authorised distributors including Farnell, Kruse, Future Electronics, Avnet America and element14 have stock available or on a lead time for SB180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB180 often in real-time on the comparison pages.
What if I can't find stock of SB180?
You can fill out our help required form which you can use to request a quote for SB180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.