Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Product Range | SB Series |
RoHS Compliant | Yes |
Diode, Schottky, 1A, 50V, Do-204Al-2 | Newark Electronics |
SB150 Series 50 V 1 A Schottky Barrier Plastic Rectifier - DO-204AL (DO-41) | Future Electronics |
Diode Schottky 50V 1A 2-Pin DO-204AL Ammo | Avnet America |
Where can I find additional details, specifications and documents for a SB150-E3/73?
Additional datasheets, footprints and schematics for SB150-E3/73 are listed on our Part Details page. You can also find images and similar parts to SB150-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB150-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB150-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB150-E3/73 fall under?
The SB150-E3/73 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB150-E3/73 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB150-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the SB150-E3/73 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SB150-E3/73 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SB150-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB150-E3/73 often in real-time on the comparison pages.
What if I can't find stock of SB150-E3/73?
You can fill out our help required form which you can use to request a quote for SB150-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.