Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-41 |
Current Ifsm | 50A |
Diode Type | Schottky |
External Depth | 3mm |
External Length / Height | 56mm |
External Width | 3mm |
Forward Voltage | 480mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
RMS Input Voltage | 21V |
Termination Type | Axial Leaded |
DIODE, SCHOTTKY, 1A, 30V | element14 |
Schottky Diode, 30V, 1A, Do-41 | Newark Electronics |
Diode Schottky 30V 1A 2-Pin DO-204AL Ammo | Avnet America |
Where can I find additional details, specifications and documents for a SB130-E3/73?
Additional datasheets, footprints and schematics for SB130-E3/73 are listed on our Part Details page. You can also find images and similar parts to SB130-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB130-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB130-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB130-E3/73 fall under?
The SB130-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB130-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB130-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the SB130-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB130-E3/73 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for SB130-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB130-E3/73 often in real-time on the comparison pages.
What if I can't find stock of SB130-E3/73?
You can fill out our help required form which you can use to request a quote for SB130-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.