Prices starting from US$0.0245
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.19 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0335 |
4,770
|
Buy Now | |
Rutronik | US$0.0275 |
4,000
|
Buy Now | |
Distrelec | US$0.06 |
3,425
|
Buy Now | |
Rapid Electronics | US$0.0492 |
2,958
|
Buy Now | |
Newark Electronics | US$0.10 |
50
|
Buy Now | |
element14 | US$0.13 |
50
|
Buy Now | |
Chip One Stop | US$0.0245 |
20
|
Buy Now | |
SOS electronic | US$0.0333 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | N/A ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Peak ForwardSurge CurrentIFSM (A) | 25 A |
Forward Voltage Drop VF (V) | 0.8 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 100 V |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Schottky Rectifier, 1A, 100V, Do-41 | Newark Electronics |
SCHOTTKY DIODE, 1A FORWARD | element14 |
Where can I find additional details, specifications and documents for a SB1100?
Additional datasheets, footprints and schematics for SB1100 are listed on our Part Details page. You can also find images and similar parts to SB1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB1100 fall under?
The SB1100 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to SB1100 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB1100 you can contact the distributor directly for product support, shipping queries etc.
Is the SB1100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SB1100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for SB1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB1100 often in real-time on the comparison pages.
What if I can't find stock of SB1100?
You can fill out our help required form which you can use to request a quote for SB1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.