Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Wire Length | .393in, 10mm |
Wire Diameter | .2mm, .007in |
Length (Body) | .6in, 15mm |
Diameter (Body) | 1.3mm, .051in |
Wire Count | 2 |
Tolerance Class | A/W0.15 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Element Material | Platinum |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Wire/Cladding Type | Ni/Pt |
Model Number | GX 1513 |
TCR at (T1 and T2) | 3850ppm/°C |
Maximum Temperature | 250°C, 482°F |
T_ref for Accuracy | 0°C |
抵抗の参照温度 | 0°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -148 – 482°F, -100 – 250°C |
Accuracy (at T_ref) | ± .15°C |
Temp Sensor Glass Wire Wound Analog | Avnet America |
Sensor | RS Americas |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0920?
Additional datasheets, footprints and schematics for SB0920 are listed on our Part Details page. You can also find images and similar parts to SB0920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0920 fall under?
The SB0920 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0920 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0920 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0920 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for SB0920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0920 often in real-time on the comparison pages.
What if I can't find stock of SB0920?
You can fill out our help required form which you can use to request a quote for SB0920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.