Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Open Ends |
---|---|
Diameter (Body) | .051in, 1.3mm |
Wire Diameter | .2mm, .007in |
Length (Body) | 15mm, .6in |
Wire Length | .393in, 10mm |
Tolerance Class | 1/3/W0.1 |
Wire Count | 2 |
Sensor Package | Glass |
Model Number | GX 1513 |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Element Material | Platinum |
Wire/Cladding Type | Ni/Pt |
Lead Wire Style | Ni/Pt |
抵抗の参照温度 | 0°C |
Maximum Temperature | 150°C, 302°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | 0 – 150°C, 32 – 302°F |
Accuracy (at T_ref) | ± .1°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
Where can I find additional details, specifications and documents for a SB0919?
Additional datasheets, footprints and schematics for SB0919 are listed on our Part Details page. You can also find images and similar parts to SB0919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0919 fall under?
The SB0919 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0919 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0919 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0919 have stock available?
There is no stock from authorised distributors for SB0919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0919 often in real-time on the comparison pages.
What if I can't find stock of SB0919?
You can fill out our help required form which you can use to request a quote for SB0919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.