Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Open Ends |
---|---|
Wire Length | 15mm |
Length (Body) | 30mm, 1.18in |
Wire Diameter | .009in, .25mm |
Diameter (Body) | 4.5mm, .177in |
Tolerance Class | 1/3/W0.1 |
Wire Count | 2 |
Sensor Package | Glass |
Model Number | GO 3045 |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
T1 and T2 for TCR | 0 and +100°C |
TCR at (T1 and T2) | 3850ppm/°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
Maximum Temperature | 302°F, 150°C |
Ambient Temperature Range | 0 – 150°C, 32 – 302°F |
抵抗の参照温度 | 0°C |
T_ref for Accuracy | 0°C |
Accuracy (at T_ref) | ± .1°C |
Where can I find additional details, specifications and documents for a SB0875?
Additional datasheets, footprints and schematics for SB0875 are listed on our Part Details page. You can also find images and similar parts to SB0875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0875 fall under?
The SB0875 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0875 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0875 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0875 have stock available?
There is no stock from authorised distributors for SB0875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0875 often in real-time on the comparison pages.
What if I can't find stock of SB0875?
You can fill out our help required form which you can use to request a quote for SB0875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.