Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Wire Length | 15mm |
Diameter (Body) | .177in, 4.5mm |
Length (Body) | 30mm, 1.18in |
Wire Diameter | .25mm, .009in |
Tolerance Class | A/W0.15 |
Wire Count | 2 |
Sensor Package | Glass |
Model Number | GO 3045 |
Element Material | Platinum |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
抵抗の参照温度 | 0°C |
Maximum Temperature | 250°C, 482°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
Accuracy (at T_ref) | ± .15°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
Sensor | RS Americas |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0874?
Additional datasheets, footprints and schematics for SB0874 are listed on our Part Details page. You can also find images and similar parts to SB0874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0874 fall under?
The SB0874 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0874 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0874 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0874 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for SB0874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0874 often in real-time on the comparison pages.
What if I can't find stock of SB0874?
You can fill out our help required form which you can use to request a quote for SB0874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.