Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Wire Diameter | .25mm, .009in |
Diameter (Body) | 2.7mm, .106in |
Length (Body) | .905in, 23mm |
Wire Length | 15mm |
Wire Count | 2 |
Tolerance Class | B/W0.3 |
Sensor Package | Glass |
Model Number | GO 2327 |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Ambient Temperature Range | -320.8 – 752°F, -196 – 400°C |
Maximum Temperature | 752°F, 400°C |
抵抗の参照温度 | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Accuracy (at T_ref) | ± .3°C |
T_ref for Accuracy | 0°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
Sensor, SONDE VE GO 2327 PT100 CL.B 15 R ,Temperature, SB0870 | TE Connectivity SB0870 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0870?
Additional datasheets, footprints and schematics for SB0870 are listed on our Part Details page. You can also find images and similar parts to SB0870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0870 fall under?
The SB0870 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0870 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0870 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0870 have stock available?
Authorised distributors including Avnet America, RS Americas, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for SB0870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0870 often in real-time on the comparison pages.
What if I can't find stock of SB0870?
You can fill out our help required form which you can use to request a quote for SB0870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.