Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Length (Body) | 13mm, .51in |
Diameter (Body) | 2.7mm, .106in |
Wire Diameter | .009in, .25mm |
Wire Length | 15mm |
Tolerance Class | A/W0.15 |
Wire Count | 2 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Model Number | GO 1327 |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
T_ref for Accuracy | 0°C |
Maximum Temperature | 250°C, 482°F |
Accuracy (at T_ref) | ± .15°C |
TCR at (T1 and T2) | 3850ppm/°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
抵抗の参照温度 | 0°C |
T1 and T2 for TCR | 0 and +100°C |
RTD Temperature Sensor Platinum Glass Wirewound 100 Ohm W0.15 Tolerance Class | Future Electronics |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors GO1327 1Pt100 W0.15 L13/D2.7mm | Sager |
Where can I find additional details, specifications and documents for a SB0866?
Additional datasheets, footprints and schematics for SB0866 are listed on our Part Details page. You can also find images and similar parts to SB0866 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0866 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0866 fall under?
The SB0866 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0866 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0866 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0866 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0866 have stock available?
Authorised distributors including Future Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for SB0866.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0866 often in real-time on the comparison pages.
What if I can't find stock of SB0866?
You can fill out our help required form which you can use to request a quote for SB0866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.