Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.71
Connector Type | Open Ends |
---|---|
Length (Body) | .6in, 15mm |
Wire Diameter | .009in, .25mm |
Diameter (Body) | 4.5mm, .177in |
Wire Length | 15mm |
Wire Count | 2 |
Tolerance Class | 1/3/W0.1 |
Sensor Package | Glass |
Wire/Cladding Type | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Lead Wire Style | Ni/Pt |
Model Number | GO 1545 |
Element Material | Platinum |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Ambient Temperature Range | 32 – 302°F, 0 – 150°C |
Maximum Temperature | 150°C, 2°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
抵抗の参照温度 | 0°C |
Accuracy (at T_ref) | ± .1°C |
Sb0864 |Te Connectivity SB0864 | Newark Electronics |
Industrial Temperature Sensors SONDE VE_ GO_ ____ | Rapid Electronics |
TE Connectivity Industrial Temperature Sensors SONDE VE | Distrelec |
Sensor | RS Americas |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0864?
Additional datasheets, footprints and schematics for SB0864 are listed on our Part Details page. You can also find images and similar parts to SB0864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0864 fall under?
The SB0864 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0864 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0864 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0864 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for SB0864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0864 often in real-time on the comparison pages.
What if I can't find stock of SB0864?
You can fill out our help required form which you can use to request a quote for SB0864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.