Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Length (Body) | 10mm, .39in |
Diameter (Body) | 2mm, .078in |
Wire Length | 15mm |
Wire Diameter | .009in, .25mm |
Tolerance Class | 1/3/W0.1 |
Wire Count | 2 |
Sensor Package | Glass |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Model Number | GO 1020 |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Resistance (at T_ref) | 100 (0 °C)Ω |
抵抗の参照温度 | 0°C |
Maximum Temperature | 150°C, 302°F |
Accuracy (at T_ref) | ± .1°C |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | 0 – 150°C, 32 – 302°F |
T_ref for Accuracy | 0°C |
Go1020 1Pt100 W0.1 L10/D2.0Mm |Te Connectivity Sensors SB0795 | Newark Electronics |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors GO1020 1Pt100 W0.1 L10/D2.0mm | Sager |
Where can I find additional details, specifications and documents for a SB0795?
Additional datasheets, footprints and schematics for SB0795 are listed on our Part Details page. You can also find images and similar parts to SB0795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0795 fall under?
The SB0795 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0795 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0795 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0795 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0795 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for SB0795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0795 often in real-time on the comparison pages.
What if I can't find stock of SB0795?
You can fill out our help required form which you can use to request a quote for SB0795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.