Status: | Active |
---|---|
Series: | SB05W05C |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Farnell
from US$0.18
|
202,894
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
474
in stock
|
Buy Now | |
element14
from US$0.17
|
474
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage (VF max=0.55V) |
Fast reverse recovery time (trr max=10ns) |
Low switching noise |
Low leakage current and high reliability due to highly reliable planar structure |
Small-sized package, permitting applied sets to be compact and slim |
Applications |
---|
Universal-use rectifier |
End Products |
---|
High frequency rectifi cation (switching regulators, converters, choppers) |
Description | SB05W05C |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 50 |
VF Max (V) | 0.55 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5 |
trr Max (ns) | 10 |
Cj Max (pF) | 24 |
Package Type | SC-59-3 / CP-3 |
MISCELLANEOUS MOSFETS | Farnell |
Schottky Diode, 50V, 0.5A, To-236Ab | Newark Electronics |
SCHOTTKY DIODE, 50V, 0.5A, TO-236AB | element14 |
Diode Schottky 50V 0.5A 3-Pin CP T/R | Avnet Silica |
SB05W05C-TB-E, SBD DUAL COMMON CATHODE | RS |
DIODE ARRAY SCHOTTKY 50V 3CP | Future Electronics |
SB05W05C-TB-E, SBD DUAL COMMON CATHODE | ON Semiconductor SB05W05C-TB-E | RS Americas |
Where can I find additional details, specifications and documents for a SB05W05C-TB-E?
Additional datasheets, footprints and schematics for SB05W05C-TB-E are listed on our Part Details page. You can also find images and similar parts to SB05W05C-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB05W05C-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB05W05C-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB05W05C-TB-E fall under?
The SB05W05C-TB-E is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SB05W05C-TB-E when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB05W05C-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SB05W05C-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SB05W05C-TB-E have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Silica and RS have stock available or on a lead time for SB05W05C-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB05W05C-TB-E often in real-time on the comparison pages.
What if I can't find stock of SB05W05C-TB-E?
You can fill out our help required form which you can use to request a quote for SB05W05C-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.