Status: | Active |
---|---|
Series: | SB01-15C |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage (VF max=0.75V) |
Fast reverse recovery time (trr max=10ns) |
Low switching noise |
Low leakage current and high reliability due to highly reliable planar structure |
Applications |
---|
High frequency rectifi cation (switching regulators, converters, choppers) |
Description | SB01-15C |
---|---|
Compliance | Pb-free |
Configuration | Single |
VRRM Min (V) | 150 |
VF Max (V) | 0.75 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 0.1 |
IFSM Max (A) | 5 |
trr Max (ns) | 10 |
Cj Max (pF) | 7 |
Package Type | SC-59-3 / CP-3 |
Diode Schottky 150V 100mA CP3 | RS |
Single Schottky Barrier Diode, 150 V, 100 Ma Cp/Reel |Onsemi SB01-15C-TB-E | Newark Electronics |
Schottky Barrier Diode, 150V, 0.1A, Low IR, Single CP | Future Electronics |
Diode Schottky 150V 0.1A 3-Pin CP T/R | Avnet America |
ON Semi SB01-15C-TB-E, SMT Schottky Diode, 150V 100mA, 10ns, 3-Pin SOT-23 | ON Semiconductor SB01-15C-TB-E | RS Americas |
DIODE, SCHOTTKY, 150V, 0.1A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a SB01-15C-TB-E?
Additional datasheets, footprints and schematics for SB01-15C-TB-E are listed on our Part Details page. You can also find images and similar parts to SB01-15C-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB01-15C-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB01-15C-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB01-15C-TB-E fall under?
The SB01-15C-TB-E is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SB01-15C-TB-E when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB01-15C-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SB01-15C-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SB01-15C-TB-E have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SB01-15C-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB01-15C-TB-E often in real-time on the comparison pages.
What if I can't find stock of SB01-15C-TB-E?
You can fill out our help required form which you can use to request a quote for SB01-15C-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.