Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Width (Body) | 10mm, .393in |
Height (Body) | .06in, 1.5mm |
Wire Length | 1500mm |
Length (Body) | .905in, 23mm |
Wire Diameter | 32AWG |
Wire Count | 4 |
Tolerance Class | B/W0.3 |
Lead Wire Style | PTFE Insulated |
Sensor Type | Platinum Flexible Sensor For Surface Type SP |
Wire/Cladding Type | PTFE Insulated |
Model Number | SP |
Element Material | Platinum |
抵抗の参照温度 | 0°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -94 – 392°F, -70 – 200°C |
Maximum Temperature | 392°F, 200°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
Accuracy (at T_ref) | ± .3°C |
Temperature Sensor Platinum Flexible for Surface Measurement 1.5m | Avnet America |
INDUSTRIAL TEMP SENSOR | TTI Europe |
Industrial Temperature Sensors SONDE PL_ SP_ 683_ 2310____ 1P | Sager |
Where can I find additional details, specifications and documents for a SB0001?
Additional datasheets, footprints and schematics for SB0001 are listed on our Part Details page. You can also find images and similar parts to SB0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0001 fall under?
The SB0001 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0001 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0001 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for SB0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0001 often in real-time on the comparison pages.
What if I can't find stock of SB0001?
You can fill out our help required form which you can use to request a quote for SB0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.