Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 88.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 92.1V |
Breakdown Voltage Range | 88.3V to 92.1V |
Breakover Voltage Min | 88.3V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 4.3A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 75V |
Termination Type | Axial Leaded |
Test Current | 1mA |
DIODE, TVS, 7.5V, 500W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Suppressor Diode,single,bidirectional,7.5V V(Rwm),do-204Ac |Littelfuse SA7.5CA | Newark Electronics |
500W 75VWM 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA75(C)A?
Additional datasheets, footprints and schematics for SA75(C)A are listed on our Part Details page. You can also find images and similar parts to SA75(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA75(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA75(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA75(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA75(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA75(C)A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SA75(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA75(C)A often in real-time on the comparison pages.
What if I can't find stock of SA75(C)A?
You can fill out our help required form which you can use to request a quote for SA75(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.