Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.22V |
Breakdown Voltage Max | 7.98V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 7.98V |
Breakdown Voltage Range | 7.22V to 7.98V |
Breakover Voltage Min | 7.22V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 46A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 6.5V |
Termination Type | Axial Leaded |
Test Current | 10mA |
DIODE, TVS, 0.05, 500W6.5V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.22V |
RoHS Compliant | Yes |
Tvs Diode, 500W, 6.5V, Do-204Ac, Full Reel | Newark Electronics |
500W 6.5VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA6.5A?
Additional datasheets, footprints and schematics for SA6.5A are listed on our Part Details page. You can also find images and similar parts to SA6.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA6.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA6.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA6.5A fall under?
The SA6.5A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA6.5A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA6.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SA6.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA6.5A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SA6.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA6.5A often in real-time on the comparison pages.
What if I can't find stock of SA6.5A?
You can fill out our help required form which you can use to request a quote for SA6.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.