Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.25V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 7.25V |
Breakdown Voltage Range | 6.4V to 7.25V |
Breakover Voltage Min | 6.4V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 54.3A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 5V |
Test Current | 10mA |
Time Measured | 5ns |
DIODE, TVS, 5V, 500W | element14 |
Where can I find additional details, specifications and documents for a SA5CA?
Additional datasheets, footprints and schematics for SA5CA are listed on our Part Details page. You can also find images and similar parts to SA5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA5CA fall under?
The SA5CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA5CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SA5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA5CA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SA5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA5CA often in real-time on the comparison pages.
What if I can't find stock of SA5CA?
You can fill out our help required form which you can use to request a quote for SA5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.