Status: | Unknown |
---|---|
Series: | SA571 |
RoHS: | Compliant |
Complete Compressor and Expandor in one IC |
Temperature Compensated |
Greater than 110 dB Dynamic Range |
Operates Down to 6.0 VDC |
System Levels Adjustable with External Components |
Distortion may be Trimmed Out |
Dynamic Noise Reduction Systems |
Voltage−controlled Amplifier |
Applications |
---|
High Level Limiter |
Dynamic Filters |
Satellite Radio |
End Products |
---|
Low Level Expandor − Noise Gate |
Audio Amplifier |
Compliance | Pb-free Halide free |
---|
COMPANDOR PROGRAMMABLE, SMD, SOIC16 | Farnell |
Compandor Programmable, Smd, Soic16 |Onsemi SA571DG | Newark Electronics |
Where can I find additional details, specifications and documents for a SA571DG?
Additional datasheets, footprints and schematics for SA571DG are listed on our Part Details page. You can also find images and similar parts to SA571DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA571DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA571DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA571DG fall under?
The SA571DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SA571DG when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA571DG you can contact the distributor directly for product support, shipping queries etc.
Is the SA571DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SA571DG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SA571DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA571DG often in real-time on the comparison pages.
What if I can't find stock of SA571DG?
You can fill out our help required form which you can use to request a quote for SA571DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.