Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Where can I find additional details, specifications and documents for a SA555PG4?
Additional datasheets, footprints and schematics for SA555PG4 are listed on our Part Details page. You can also find images and similar parts to SA555PG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA555PG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA555PG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA555PG4 fall under?
The SA555PG4 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SA555PG4 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA555PG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SA555PG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA555PG4 have stock available?
There is no stock from authorised distributors for SA555PG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA555PG4 often in real-time on the comparison pages.
What if I can't find stock of SA555PG4?
You can fill out our help required form which you can use to request a quote for SA555PG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.