Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
380
in stock
|
Buy Now | |
element14
from US$0.09
|
72,090
in stock
|
Buy Now | |
Farnell
from US$0.08
|
72,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
17,156
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,595
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
456
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 6.4V to 7V |
Peak Pulse Current Ippm | 55.4A |
Power Dissipation Pd | 500W |
Transient Voltage Suppressor, Tvs, Sa Series, Unidirectional, 5 V, Do-204Ac, 2, 6.4 V Rohs Compliant: Yes |Littelfuse SA5.0A | Newark Electronics |
SA Series 9.2 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
Diode, TVS, For Data/Comm, Industrial Equip, 55.4A, Thru-Hole, Solder Term | Littelfuse SA5.0A | RS Americas |
Diode TVS Uni-Directional 5V 500W DO15 | RS |
LOW CAPACIT.UNI 0,5KW 7V DO15 | Rutronik |
500W 5.0VWM 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.25V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SA5.0A?
Additional datasheets, footprints and schematics for SA5.0A are listed on our Part Details page. You can also find images and similar parts to SA5.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA5.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA5.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA5.0A fall under?
The SA5.0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA5.0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA5.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SA5.0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA5.0A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Rapid Electronics have stock available or on a lead time for SA5.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA5.0A often in real-time on the comparison pages.
What if I can't find stock of SA5.0A?
You can fill out our help required form which you can use to request a quote for SA5.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.