Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,500
in stock
|
Buy Now | |
element14
from US$0.15
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 44.2V |
Breakdown Voltage Range | 40V to 44.2V |
Breakover Voltage Min | 40V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 9A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 36V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Tvs Diode, 500W, 36V, Unidir, Do-204Ac | Newark Electronics |
TVS DIODE, 500W, 36V, UNIDIR, DO-204AC | element14 |
SA Series 3 W 44.2 V Uni-Directional Through Hole TVS Diode - DO-204AC | Future Electronics |
500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse SA36A | RS Americas |
500W 36VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA36A?
Additional datasheets, footprints and schematics for SA36A are listed on our Part Details page. You can also find images and similar parts to SA36A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA36A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA36A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA36A fall under?
The SA36A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA36A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA36A you can contact the distributor directly for product support, shipping queries etc.
Is the SA36A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA36A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for SA36A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA36A often in real-time on the comparison pages.
What if I can't find stock of SA36A?
You can fill out our help required form which you can use to request a quote for SA36A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.