Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,745
in stock
|
Buy Now | |
Chip Outpost
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,745
in stock
|
Buy Now | |
element14
from US$0.15
|
3,745
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 40.6V |
Breakdown Voltage Range | 36.7V to 40.6V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 9.4A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 33V |
Termination Type | Axial Leaded |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE 33VWM 53.3VC DO204AC | Chip Outpost |
Tvs Diode, Bidir, 33V, Do-15 | Newark Electronics |
TVS DIODE, BIDIR, 33V, DO-15 | element14 |
SA Series 53.3 V 0.5 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
500W 33VWM 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA33(C)A?
Additional datasheets, footprints and schematics for SA33(C)A are listed on our Part Details page. You can also find images and similar parts to SA33(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA33(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA33(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA33(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA33(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA33(C)A have stock available?
Authorised distributors including Chip Outpost, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SA33(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA33(C)A often in real-time on the comparison pages.
What if I can't find stock of SA33(C)A?
You can fill out our help required form which you can use to request a quote for SA33(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.