Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
26,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
26,590
in stock
|
Buy Now | |
element14
from US$0.09
|
26,590
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 36.8V |
Breakdown Voltage Range | 33.3V to 36.8V |
Breakover Voltage Min | 33.3V |
Device Marking | SA30A |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 1µA |
Peak Pulse Current Ippm | 10.3A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 30V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 38.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 38.3V |
Breakdown Voltage Range | 33.3V to 38.3V |
Breakover Voltage Min | 33.3V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 10.3A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 30V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS-DIOD UNI 0,5KW 30V DO15 | Rutronik |
SA Series 48.4 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
500W 30VWM 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
RoHS Compliant | Yes |
Tvs Diode, 500W, 30V, Unidir, Do-15 | Newark Electronics |
TVS DIODE, 500W, 30V, UNIDIR, DO-15 | element14 |
Where can I find additional details, specifications and documents for a SA30A?
Additional datasheets, footprints and schematics for SA30A are listed on our Part Details page. You can also find images and similar parts to SA30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA30A fall under?
The SA30A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA30A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA30A you can contact the distributor directly for product support, shipping queries etc.
Is the SA30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA30A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SA30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA30A often in real-time on the comparison pages.
What if I can't find stock of SA30A?
You can fill out our help required form which you can use to request a quote for SA30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.