SA305E474MAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.47UF 50V Z5U 20% AXIAL FULL REEL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
25,000
in stock
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Dielectric Characteristic Z5U

Alternative Descriptions

Cap Ceramic 0.47uF 50V Z5U 20% Axial 85°C T/R | Avnet America
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA305E474MAA?

Additional datasheets, footprints and schematics for SA305E474MAA are listed on our Part Details page. You can also find images and similar parts to SA305E474MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA305E474MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA305E474MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA305E474MAA fall under?

The SA305E474MAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA305E474MAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA305E474MAA you can contact the distributor directly for product support, shipping queries etc.

Is the SA305E474MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA305E474MAA have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SA305E474MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA305E474MAA often in real-time on the comparison pages.

What if I can't find stock of SA305E474MAA?

You can fill out our help required form which you can use to request a quote for SA305E474MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay