Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
3,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,975
in stock
|
Buy Now | |
element14
from US$0.24
|
1,975
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,975
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
Axial Capacitor SA30 50V Z5U 1uF 20% | RS |
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Axial | Newark Electronics |
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, AXIAL | element14 |
SA Series ╪ 3.81 x 7.37 mm 1 uF 50 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Capacitor, Ceramic, Cap 1uF, Tol 20%, Axial, 50V, Z5U | AVX SA305E105MAR | RS Americas |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA305E105MAR?
Additional datasheets, footprints and schematics for SA305E105MAR are listed on our Part Details page. You can also find images and similar parts to SA305E105MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA305E105MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA305E105MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA305E105MAR fall under?
The SA305E105MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA305E105MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA305E105MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA305E105MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA305E105MAR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SA305E105MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA305E105MAR often in real-time on the comparison pages.
What if I can't find stock of SA305E105MAR?
You can fill out our help required form which you can use to request a quote for SA305E105MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.