Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Device Marking | SA24CA |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 1µA |
Peak Pulse Current Ippm | 12.8A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 24V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 30.7V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 12.8A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 24V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SA Series 38.9 V 0.5 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
500W 24VWM 5% BI DO204AC | TTI Europe |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 29.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SA24(C)A?
Additional datasheets, footprints and schematics for SA24(C)A are listed on our Part Details page. You can also find images and similar parts to SA24(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA24(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA24(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA24(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA24(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA24(C)A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SA24(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA24(C)A often in real-time on the comparison pages.
What if I can't find stock of SA24(C)A?
You can fill out our help required form which you can use to request a quote for SA24(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.