Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
14,531
in stock
|
Buy Now | |
element14
from US$0.11
|
14,531
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,252
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 30.7V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.6mm |
Breakdown Voltage | 30.7V |
Breakdown Voltage Range | 26.7V to 30.7V |
Breakover Voltage Min | 26.7V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.6mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 12.8A |
Power Dissipation Pd | 1W |
Power Dissipation Ptot Max | 1W |
Power Rating | 500W |
Stand-off Voltage | 24V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 30.7V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Transient Suppressor Diode,single,unidirectional,24V V(Rwm),do-204Ac Rohs Compliant: Yes |Littelfuse SA24A | Newark Electronics |
SA Series 38.9 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse SA24A | RS Americas |
500W 24VWM 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 19V |
Clamping Voltage Vc Max | 34V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 23.3V |
RoHS Compliant | Yes |
TVS DIODE, 500W, 19V, UNIDIR, DO-15 | element14 |
Where can I find additional details, specifications and documents for a SA24A?
Additional datasheets, footprints and schematics for SA24A are listed on our Part Details page. You can also find images and similar parts to SA24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA24A fall under?
The SA24A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA24A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA24A you can contact the distributor directly for product support, shipping queries etc.
Is the SA24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA24A have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for SA24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA24A often in real-time on the comparison pages.
What if I can't find stock of SA24A?
You can fill out our help required form which you can use to request a quote for SA24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.