Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Farnell
from US$0.16
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,938
in stock
|
Buy Now | |
element14
from US$0.18
|
1,938
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 24.5V |
Breakdown Voltage Range | 22.2V to 24.5V |
Breakover Voltage Min | 22.2V |
Device Marking | SA20A |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 1µA |
Peak Pulse Current Ippm | 15.4A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 20V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
MINIMOSORB SA5.0A SERIES UNIDIRECTIONAL | Farnell |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 500W, 20V, Unidir, Do-204Ac | Newark Electronics |
TVS DIODE, 500W, 20V, UNIDIR, DO-204AC | element14 |
TVS Diode SA20A 20V Uni-Directional | RS |
SA Series 32.4 V 500 W Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
TVSS, Diode, For Data/Comm, Industrial Equip, 15.7A, Thru-Hole, Solder Term | Littelfuse SA20A | RS Americas |
500W 20VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA20A?
Additional datasheets, footprints and schematics for SA20A are listed on our Part Details page. You can also find images and similar parts to SA20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA20A fall under?
The SA20A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA20A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA20A you can contact the distributor directly for product support, shipping queries etc.
Is the SA20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA20A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for SA20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA20A often in real-time on the comparison pages.
What if I can't find stock of SA20A?
You can fill out our help required form which you can use to request a quote for SA20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.