Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.54mm |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 25/085/56 |
External Length / Height | 6.6mm |
Insulation Resistance | 22Mohm |
Lead Diameter | 0.508mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 100V |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, Spinguard Sa Series, 0.22 - F, - 20%, Z5U, 50 V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx SA205E224MARC | Newark Electronics |
CAP, 0.22µF, 50V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SA205E224MARC?
Additional datasheets, footprints and schematics for SA205E224MARC are listed on our Part Details page. You can also find images and similar parts to SA205E224MARC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA205E224MARC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA205E224MARC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA205E224MARC fall under?
The SA205E224MARC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA205E224MARC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA205E224MARC you can contact the distributor directly for product support, shipping queries etc.
Is the SA205E224MARC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA205E224MARC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SA205E224MARC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA205E224MARC often in real-time on the comparison pages.
What if I can't find stock of SA205E224MARC?
You can fill out our help required form which you can use to request a quote for SA205E224MARC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.