Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 147V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 147V |
Breakdown Voltage Range | 133V to 147V |
Breakover Voltage Min | 133V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 2.7A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 120V |
Termination Type | Axial Leaded |
Test Current | 1mA |
DIODE, TVS, 0.05, 500W120V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),do-204Ac |Littelfuse SA120A | Newark Electronics |
ESD Suppressors / TVS Diodes SA120A Uni-Directional | Future Electronics |
500W 120VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA120A?
Additional datasheets, footprints and schematics for SA120A are listed on our Part Details page. You can also find images and similar parts to SA120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA120A fall under?
The SA120A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA120A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA120A you can contact the distributor directly for product support, shipping queries etc.
Is the SA120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA120A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SA120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA120A often in real-time on the comparison pages.
What if I can't find stock of SA120A?
You can fill out our help required form which you can use to request a quote for SA120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.