SA115E334MAR

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for SA115E334MAR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SA115E334MAR
Series Information for SA115E334MAR - AVX Corporation

Description

CERAMIC CAPACITOR 0.33UF 50V Z5U 20% AXIAL
AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Specifications

Capacitance:
0.33µF
Voltage Rating:
50V
Product Range:
SpinGuard SA Series
Capacitance Tolerance:
± 20%
Capacitor Terminals:
Axial Leaded
Dielectric Characteristic:
Z5U
No. of Pins:
2

Alternate Descriptions

Avnet America

Cap Ceramic 0.33uF 50V Z5U 20% Axial 85°C T/R

Avnet America product

Avnet Europe

Cap Ceramic 0.33uF 50V Z5U 20% Axial 85°C T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 0.33uF 50V Z5U 20% Axial 85°C T/R

Avnet Asia product

Future Electronics

SA Series ╪ 3.05 x 4.32 mm 330 nF 50 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard«