Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
92
in stock
|
Buy Now | |
element14
from US$0.08
|
92
in stock
|
Buy Now | |
Farnell
from US$0.13
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
SA Series ╪ 3.05 x 4.32 mm 100 nF 50 V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Axial Capacitor SA11 50V X7R 0.1uF 10% | RS |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America |
Capacitor | RS Americas |
.1UF 50V 10% | TTI Europe |
KV 100nF 50V 10% AX X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA115C104KAR?
Additional datasheets, footprints and schematics for SA115C104KAR are listed on our Part Details page. You can also find images and similar parts to SA115C104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA115C104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA115C104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA115C104KAR fall under?
The SA115C104KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA115C104KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA115C104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA115C104KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA115C104KAR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SA115C104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA115C104KAR often in real-time on the comparison pages.
What if I can't find stock of SA115C104KAR?
You can fill out our help required form which you can use to request a quote for SA115C104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.