Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 12.3V |
Breakdown Voltage Range | 11.1V to 12.3V |
Breakover Voltage Min | 11.1V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 30A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 10V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 500W, 10V, Bidir, Do-204Ac | Newark Electronics |
TVS DIODE, 500W, 10V, BIDIR, DO-204AC | element14 |
SA Series 500 W 11.1 V Bi-Directional Axial TVS Diode - DO-204AC | Future Electronics |
500W 10VWM 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA10(C)A?
Additional datasheets, footprints and schematics for SA10(C)A are listed on our Part Details page. You can also find images and similar parts to SA10(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA10(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA10(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA10(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA10(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA10(C)A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SA10(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA10(C)A often in real-time on the comparison pages.
What if I can't find stock of SA10(C)A?
You can fill out our help required form which you can use to request a quote for SA10(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.