Status: | Unknown |
---|---|
Series: | SA Series |
RoHS: | Unknown |
Product Range | SA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 12.3V |
Breakdown Voltage Range | 11.1V to 12.3V |
Breakover Voltage Min | 11.1V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 30A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 10V |
Termination Type | Axial Leaded |
Test Current | 1mA |
RoHS Compliant | YES |
---|
TVS DIODE 10VWM 17VC DO204AC | Chip Outpost |
Tvs Diode, Unidir, 10V, Do-15 | Newark Electronics |
SA Series 17 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
500W 10VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA10A?
Additional datasheets, footprints and schematics for SA10A are listed on our Part Details page. You can also find images and similar parts to SA10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA10A fall under?
The SA10A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA10A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA10A you can contact the distributor directly for product support, shipping queries etc.
Is the SA10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA10A have stock available?
Authorised distributors including element14, Farnell, Chip Outpost, Newark Electronics and Future Electronics have stock available or on a lead time for SA10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA10A often in real-time on the comparison pages.
What if I can't find stock of SA10A?
You can fill out our help required form which you can use to request a quote for SA10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.