Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.06 |
No stock
|
Buy Now | |
element14 | US$0.06 |
12,729
|
Buy Now | |
Farnell | US$0.07 |
12,729
|
Buy Now | |
Newark Electronics | US$0.05 |
5,997
|
Buy Now | |
RS Americas | US$0.14 |
4,400
|
Buy Now | |
Rutronik | US$0.05 |
-
|
Buy Now | |
RS | US$0.07 |
-
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
TTI Europe | US$0.06 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | - |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.1µF, 50V, 20%, Z5U | element14 |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Axial | Newark Electronics |
SA10 SA 100nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SA105E104MAR | RS Americas |
KV 100nF 50V 20% AX Z5U | Rutronik |
Axial Capacitor SA10 50V Z5U 0.1uF 20% | RS |
SA Series ╪ 2.54 x 4.32 mm 100 nF 50 V ▒20% Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
.1UF 50V 20% | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA105E104MAR?
Additional datasheets, footprints and schematics for SA105E104MAR are listed on our Part Details page. You can also find images and similar parts to SA105E104MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105E104MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105E104MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105E104MAR fall under?
The SA105E104MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105E104MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105E104MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105E104MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105E104MAR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Rutronik have stock available or on a lead time for SA105E104MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105E104MAR often in real-time on the comparison pages.
What if I can't find stock of SA105E104MAR?
You can fill out our help required form which you can use to request a quote for SA105E104MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.