Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
6,475
in stock
|
Buy Now | |
element14
from US$0.07
|
6,475
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
593
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2 |
SA Series ╪ 2.54 x 4.32 mm 10 nF 50 V ▒20% Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL | Farnell |
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial | Newark Electronics |
Capacitor Ceramic, Cap 0.01 uF, Tol 20%, 50 VDC, Axial, Z5U | AVX SA105E103MAR | RS Americas |
Axial Z5U ceramic cap,10nF 50V | RS |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA105E103MAR?
Additional datasheets, footprints and schematics for SA105E103MAR are listed on our Part Details page. You can also find images and similar parts to SA105E103MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105E103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105E103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105E103MAR fall under?
The SA105E103MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105E103MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105E103MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105E103MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105E103MAR have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for SA105E103MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105E103MAR often in real-time on the comparison pages.
What if I can't find stock of SA105E103MAR?
You can fill out our help required form which you can use to request a quote for SA105E103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.