SA105C103MAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 50V X7R 20% AXIAL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Where to Buy

Prices starting from US$0.0496

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0496
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Dielectric Characteristic X7R
Lead Spacing -

Alternative Descriptions

Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial | Newark Electronics
SA Series ╪ 2.54 x 4.32 mm 10nF 50 V ▒10 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 20%, X7R, Axial Leaded | Avnet America
CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL | element14
Cap Ceramic 0.01uF 50V X7R 20% Axial 125?C T/R | Avnet Asia
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 20%, X7R, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA105C103MAR?

Additional datasheets, footprints and schematics for SA105C103MAR are listed on our Part Details page. You can also find images and similar parts to SA105C103MAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA105C103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105C103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA105C103MAR fall under?

The SA105C103MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA105C103MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA105C103MAR you can contact the distributor directly for product support, shipping queries etc.

Is the SA105C103MAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA105C103MAR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SA105C103MAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA105C103MAR often in real-time on the comparison pages.

What if I can't find stock of SA105C103MAR?

You can fill out our help required form which you can use to request a quote for SA105C103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay